Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Plating Thickness | 40µin |
---|---|
Plating Material | Tin |
Stud Hole | Yes |
Terminal Angle | 90° |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Type | Tab |
Terminal Orientation | Flag |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Thickness | .51mm, .02in |
PCB Hole Diameter | 1.4mm, .177in |
Stud Diameter | 5mm, .197in |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
187 Fast Tab Dbl End 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 61914-1 | Newark Electronics |
Faston Series Quick Disconnect Single Stud Mount Terminal | Future Electronics |
Faston Tab Terminal Tab 11.05mm 11mm Tin Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1396 | TE Connectivity 61914-1 | RS Americas |
187 FASTON TAB PBR | Boersig |
Special Order: 187 FASTON TAB PBR PCB Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.75 mm .02" | PCB Terminal | Part Number: 61914-1 | Internal Number: 61914-1 | .187" | TE Connectivity | TE Store |
FASTON .187 SERIES (4.8 MM) TAB TPBR | Farnell |
Where can I find additional details, specifications and documents for a 61914-1?
Additional datasheets, footprints and schematics for 61914-1 are listed on our Part Details page. You can also find images and similar parts to 61914-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61914-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61914-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61914-1 fall under?
The 61914-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61914-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61914-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61914-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61914-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 61914-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61914-1 often in real-time on the comparison pages.
What if I can't find stock of 61914-1?
You can fill out our help required form which you can use to request a quote for 61914-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.