Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | 7.75mm, .305in |
RF Connector Mated Outer Diameter (Approximate) | .31in, 7.8mm |
Product Length | 6.65mm, .262in |
Impedance | 50Ω |
Voltage Rating | 125VAC |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Detent | Without |
Operating Frequency | 6GHz |
Dielectric Material | PTC/PEEK |
Packaging Method | Bag |
実装方法 | Bag |
RF Interface | Compression Coax Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Plug |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Solder | Newark Electronics |
50 Ohm Compression Coax Board-to-Board Surface Mount Connector | Future Electronics |
Compression Coax | RS Americas |
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM | Farnell |
Conn Coaxial PL 0Hz to 6GHz 50Ohm Solder ST SMD Gold Over Palladium Nickel Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 619135-1?
Additional datasheets, footprints and schematics for 619135-1 are listed on our Part Details page. You can also find images and similar parts to 619135-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 619135-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 619135-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 619135-1 fall under?
The 619135-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 619135-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 619135-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 619135-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 619135-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 619135-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 619135-1 often in real-time on the comparison pages.
What if I can't find stock of 619135-1?
You can fill out our help required form which you can use to request a quote for 619135-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.