Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 80µin |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Stud Hole | No |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Mating Tab Thickness | .02in, .51mm |
PCB Hole Diameter | 1.4mm, .062in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Mating Tab Width | 4.75mm, .187in |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
187 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 1.57 mm .062" .187" | PCB Terminal | Part Number: 61907-1 | Internal Number: 61907-1 | .187" | TE Connectivity | TE Store |
Pcb Terminal, 4.75Mm X 0.51Mm, 1.4Mm Rohs Compliant: Yes |Amp Te Connectivity 61907-1 | Newark Electronics |
Quick Disconnect Terminal M 6.35mm Tin Loose Piece | Avnet America |
PCB TERMINAL, 4.75MM X 0.51MM, 1.4MM | element14 |
187 FAST TAB .020TPCUBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 61907-1?
Additional datasheets, footprints and schematics for 61907-1 are listed on our Part Details page. You can also find images and similar parts to 61907-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61907-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61907-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61907-1 fall under?
The 61907-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61907-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61907-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61907-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61907-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 61907-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61907-1 often in real-time on the comparison pages.
What if I can't find stock of 61907-1?
You can fill out our help required form which you can use to request a quote for 61907-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.