Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Stainless Steel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Overall Length | 14.99mm, .59in |
Wire Insulation Diameter (Max) | .12in, 3.048mm |
Wire Insulation Diameter (Min) | .075in |
Wire Size | .5 – 1.3mm², 20 – 16AWG, 1021 – 2582CMA |
Stud Diameter | 2.64mm, .104in |
Barrel Inside Diameter | 1.27mm, 2.54mm, .1in, .05in |
Wire Insulation Diameter | 1.9 – 3.05mm, .075 – .12in |
Tongue Thickness | .02in, .51mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 12500 |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Shape Description | Anti-Rotational/Grounding |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Grnd Term 20-16 Ss Rohs Compliant: Yes |Amp Te Connectivity 61904-1 | Newark Electronics |
20-16 AWG Straight Open Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-20AWG Tin Strip | Avnet America |
GROUNDING TERMINAL 20-16 AWG SST | Farnell |
GRND TERM 20-16SS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61904-1?
Additional datasheets, footprints and schematics for 61904-1 are listed on our Part Details page. You can also find images and similar parts to 61904-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61904-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61904-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61904-1 fall under?
The 61904-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61904-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61904-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61904-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61904-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 61904-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61904-1 often in real-time on the comparison pages.
What if I can't find stock of 61904-1?
You can fill out our help required form which you can use to request a quote for 61904-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.