Status: | Unknown |
---|---|
Series: | WR-WTB Series |
RoHS: | Unknown |
Product Range | WR-WTB Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | - |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Current Rating | 3A |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 22 |
Contact Termination | Crimp |
Contact, Socket, 28-22Awg, Crimp | Newark Electronics |
CONTACT, 2.54MM, CRIMP, AWG28-22 | element14 |
WR-WTB 2,54mm female Contact AWG 28-22 | RS |
Würth Elektronik Crimp terminal female | Distrelec |
WR-WTB Crimp Terminal, Female, Tin Plating | Wurth Electronics 61900113722DEC | RS Americas |
Where can I find additional details, specifications and documents for a 61900113722DEC?
Additional datasheets, footprints and schematics for 61900113722DEC are listed on our Part Details page. You can also find images and similar parts to 61900113722DEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61900113722DEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61900113722DEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61900113722DEC fall under?
The 61900113722DEC is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61900113722DEC when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61900113722DEC you can contact the distributor directly for product support, shipping queries etc.
Is the 61900113722DEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61900113722DEC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 61900113722DEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61900113722DEC often in real-time on the comparison pages.
What if I can't find stock of 61900113722DEC?
You can fill out our help required form which you can use to request a quote for 61900113722DEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.