Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
3,277
in stock
|
Buy Now | |
TE Store
from US$0.21
|
26,736
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
7,500
in stock
|
Buy Now | |
element14
from US$0.23
|
3,279
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,277
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Contact Base Material | Brass |
Barrel Inside Diameter | 3.7mm, 1.52mm, .146in, .06in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Wire Insulation Diameter | 2.03 – 3.81mm, .08 – .15in |
Stud Diameter | 6.73mm, .265in |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Overall Length | 1.05in, 26.67mm |
Wire Insulation Diameter (Min) | .08in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Sealable | No |
Stud Size | 1/4 |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING CRIMP 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 61867-2 | Internal Number: 61867-2 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, CRIMP | element14 |
Terminal, Ring Tongue, Crimp | Newark Electronics |
Straight Open Barrel Ring Tongue | Future Electronics |
Ring Tongue Terminal 14-18AWG 26.68mm 12.45mm Tin Strip | Avnet America |
RING CRIMP 18-14 AWG TPBR | TE Connectivity 61867-2 | RS Americas |
RING IS 18-14 265 030TPBR REV | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | - |
---|---|
Stud Size - Imperial | - |
Product Range | AMPLIVAR Series |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm |
Insulator Material | Uninsulated |
Insulator Colour | - |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 61867-2?
Additional datasheets, footprints and schematics for 61867-2 are listed on our Part Details page. You can also find images and similar parts to 61867-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61867-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61867-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61867-2 fall under?
The 61867-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61867-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61867-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61867-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61867-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for 61867-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61867-2 often in real-time on the comparison pages.
What if I can't find stock of 61867-2?
You can fill out our help required form which you can use to request a quote for 61867-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.