Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
13,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
13,200
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
13,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
3,803
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
3,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
1,080
in stock
|
Buy Now | |
TE Store
from US$0.43
|
452
in stock
|
Buy Now | |
Power and Signal Group
-
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Sager
from US$0.38
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Nickel |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Min) | .145in |
Barrel Inside Diameter | .165in, 4.19mm, 6.12mm, .241in |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter (Max) | .29in, 7.366mm |
Tongue Thickness | 1.02mm, .04in |
Wire Insulation Diameter | 3.68 – 7.37mm, .145 – .29in |
Overall Length | 25.2mm, .99in |
Wire Size | 10382 – 26248CMA, 10 – 6AWG, 5 – 15mm² |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 1200 |
Barrel Type | Open Barrel |
Sealable | No |
Support Style | Insulation Support |
Stud Size | #10 |
Insulated | No |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL CRIMP 10-6 AWG TPBR | Rapid Electronics |
TE Connectivity RING TERMINAL CRIMP 10-6 AWG TPBR Termin | Distrelec |
Ring Tongue Terminal, #10, 6Awg | Newark Electronics |
RING IS 10-6 197 040TPBR | Heilind Electronics |
RING TERMINAL CRIMP 10-6 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 10 – 6 AWG Wire Size: 5 – 15 mm² Wire Size: 10382 – 26248 CMA Stud Size: #10 Closed Ring Tongue Terminal 10 – 6 AWG 5 – 15 mm² 10382 – 26248 CMA | Ring Terminal | Part Number: 61866-1 | Internal Number: 61866-1 | TE Connectivity | TE Store |
RING IS 10-6 197 040TPBR | Power and Signal Group |
Ring and Spade 10-6 AWG Non-Insulated 10 Stud Crimp Terminal | Future Electronics |
Ring Tongue Terminal 6-10AWG 25.2mm 9.53mm Tin Strip | Avnet America |
Terminals RING IS 10-6 197 040 | Sager |
Where can I find additional details, specifications and documents for a 61866-1?
Additional datasheets, footprints and schematics for 61866-1 are listed on our Part Details page. You can also find images and similar parts to 61866-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61866-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61866-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61866-1 fall under?
The 61866-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61866-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61866-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61866-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61866-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Heilind Electronics have stock available or on a lead time for 61866-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61866-1 often in real-time on the comparison pages.
What if I can't find stock of 61866-1?
You can fill out our help required form which you can use to request a quote for 61866-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.