Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-0351 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.14
|
90,900
in stock
|
Buy Now | |
TE Store
from US$0.16
|
18,018
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
WING TYPE STRAIN RELIEF TPST Terminal Material Thickness: .028 in Terminal Material Thickness: .71 mm Terminal Plating Material: Tin Product Length: .25 in Product Length: 6.35 mm 0.028" .71 mm Tin .25" | Special Purpose Terminal | Part Number: 61831-1 | Internal Number: 61831-1 | Alias Number: 4-16211-0351 | TE Connectivity | TE Store |
D-Sub Tools&Hardware HDJ-20 STRAIN RELIEF 9000 | Rapid Electronics |
TE Connectivity WING TYPE STRAIN RELIEF TPST D-Sub Tools | Distrelec |
Strain Relief, Wing Type, Crimp | Newark Electronics |
Strain Relief Terminal 6.35mm 12.7mm Tin Strip | Avnet America |
STRAIN RELIEF, WING TYPE, CRIMP. | Farnell |
Where can I find additional details, specifications and documents for a 61831-1?
Additional datasheets, footprints and schematics for 61831-1 are listed on our Part Details page. You can also find images and similar parts to 61831-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61831-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61831-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61831-1 fall under?
The 61831-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61831-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61831-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61831-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61831-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 61831-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61831-1 often in real-time on the comparison pages.
What if I can't find stock of 61831-1?
You can fill out our help required form which you can use to request a quote for 61831-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.