Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0181
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0187
|
15,116
in stock
|
Buy Now | |
TE Store
from US$0.0300
|
444,128
in stock
|
Buy Now | |
element14
from US$0.0323
|
15,116
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
1,832
in stock
|
Buy Now | |
Avnet America
from US$0.0231
|
-
|
Buy Now | |
RS Americas
from US$0.0200
|
-
|
Buy Now | |
Avnet Asia
from US$0.0206
|
-
|
Buy Now | |
Boersig
from US$0.0181
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Mating Tab Thickness | .41mm, .016in |
Overall Length | 8.3mm, .327in |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Mating Tab Width | 2.8mm, .11in |
Wire Size | .12 – .41mm² |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Packaging Method | Strip/Reel |
Packaging Quantity | 50000 |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON REC 26-22 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 22 AWG Wire Size: .12 – .32 mm² Wire Size: 254 – 642 CMA Mating Tab Width: 2.8 mm Receptacle 26 – 22 AWG .12 – .32 mm² 254 – 642 CMA | Quick Disconnect | Part Number: 61818-1 | Internal Number: 61818-1 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 0.11", 26-22AWG | element14 |
110 Fas Rec 26-22 010Br Rohs Compliant: Yes |Amp Te Connectivity 61818-1 | Newark Electronics |
Quick Disconnect Terminal 22-26AWG F 8.31mm Strip | Avnet America |
FASTON .110 RECEPTACLE 26-22 AWG BR | TE Connectivity 61818-1 | RS Americas |
110 FASTON REC 26-22 AWG BR | Boersig |
Where can I find additional details, specifications and documents for a 61818-1?
Additional datasheets, footprints and schematics for 61818-1 are listed on our Part Details page. You can also find images and similar parts to 61818-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61818-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61818-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61818-1 fall under?
The 61818-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61818-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61818-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61818-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61818-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 61818-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61818-1 often in real-time on the comparison pages.
What if I can't find stock of 61818-1?
You can fill out our help required form which you can use to request a quote for 61818-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.