Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | .035 – .065in, .89 – 1.65mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .475in, 12.06mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .12 – .41mm² |
Mating Tab Width | 2.36mm, .093in |
UL Rating | Recognized |
Wire Insulation Support | With |
Line | Budget |
Packaging Quantity | 30000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
093 FASTON REC 26-22 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 22 AWG Wire Size: .12 – .32 mm² Wire Size: 254 – 642 CMA Mating Tab Width: 2.36 mm Receptacle 26 – 22 AWG .12 – .32 mm² 254 – 642 CMA | Quick Disconnect | Part Number: 61813-1 | Internal Number: 61813-1 | TE Connectivity | TE Store |
Rec Tab 26-22 035-060 010Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 61813-1 | Newark Electronics |
Quick Disconnect Terminal 22-26AWG RCP 12.06mm 3.04mm Pre-Tin Reel | Avnet America |
TAB .093 RECEPTACLE 26-22 AWG PTPBR | TE Connectivity 61813-1 | RS Americas |
TAB .093 RECEPTACLE 26-22 AWG PTPBR | Farnell |
Where can I find additional details, specifications and documents for a 61813-1?
Additional datasheets, footprints and schematics for 61813-1 are listed on our Part Details page. You can also find images and similar parts to 61813-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61813-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61813-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61813-1 fall under?
The 61813-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61813-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61813-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61813-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61813-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 61813-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61813-1 often in real-time on the comparison pages.
What if I can't find stock of 61813-1?
You can fill out our help required form which you can use to request a quote for 61813-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.