61806670 Cable Management by LAPP Group

CONDUIT SPLIT 45

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$10.63


Distributor Starting From Stock
Logo for Conrad Conrad US$27.84
59
Buy Now
View Full Pricing & Stock Comparison

Specifications

External Diameter 54.2mm
Bend Radius Min 170mm
Colour Black
Internal Diameter 43.1mm
Material PA
Operating Temperature Max 120°C
Operating Temperature Min 40°C

Alternative Descriptions

This dividable polyamide protective hose is used anywhere that, as well as physical and chemical property requirements, the facility to perform problem-free retrofitting or re-working is required. Simply open the system, place the cables in the inner hose, then close the slot by clipping on the outer hose. When used together with the hose screw joint SILVYN SPLIT COV, protection class IP43 is achieved, a high level for divisible hoses. | Conrad
CONDUIT, SPLIT, 45 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 61806670?

Additional datasheets, footprints and schematics for 61806670 are listed on our Part Details page. You can also find images and similar parts to 61806670 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 61806670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61806670 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 61806670 fall under?

The 61806670 is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit.

Can I view similar or alternative parts?

You can view similar parts to 61806670 when available in the Conduit range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 61806670 you can contact the distributor directly for product support, shipping queries etc.

Is the 61806670 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 61806670 have stock available?

Authorised distributors including Conrad and Farnell have stock available or on a lead time for 61806670.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 61806670 often in real-time on the comparison pages.

What if I can't find stock of 61806670?

You can fill out our help required form which you can use to request a quote for 61806670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay