Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conduit Material | Nylon 6 (Polyamide 6) |
---|---|
Coating | - |
Conduit Colour | Black |
External Diameter | 28.3mm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Conduit |
Body Material | Nylon 6 (Polyamide 6) |
Colour | Black |
For Use With | Cables |
Internal Diameter | 23.2mm |
Length | 50m |
Material | PA6 heat modified Cadmium free Halogen-free |
Operating Temperature Max | 140°C |
Operating Temperature Min | -40°C |
Conduit, Slit, M32, 50M | Newark Electronics |
CONDUIT, SLIT, M32, 50M | element14 |
Where can I find additional details, specifications and documents for a 61806580?
Additional datasheets, footprints and schematics for 61806580 are listed on our Part Details page. You can also find images and similar parts to 61806580 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61806580 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61806580 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61806580 fall under?
The 61806580 is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit.
Can I view similar or alternative parts?
You can view similar parts to 61806580 when available in the Conduit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61806580 you can contact the distributor directly for product support, shipping queries etc.
Is the 61806580 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61806580 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 61806580.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61806580 often in real-time on the comparison pages.
What if I can't find stock of 61806580?
You can fill out our help required form which you can use to request a quote for 61806580 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.