Status: | Unknown |
---|---|
Series: | Silvyn® |
RoHS: | Unknown |
Conduit Material | Galvanised Steel |
---|---|
Coating | PVC |
Conduit Colour | Black |
External Diameter | 10mm |
Product Range | Silvyn® |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Flexible Metal Conduit |
Body Material | PVC (Polyvinylchloride) Steel |
Colour | Black |
For Use With | Cables |
Length | 30m |
Material | Galvanized Steel PVC |
Conduit, Lcc-2 /10, Metal, 30M | Newark Electronics |
CONDUIT, LCC-2 /10, METAL | element14 |
Where can I find additional details, specifications and documents for a 61804702?
Additional datasheets, footprints and schematics for 61804702 are listed on our Part Details page. You can also find images and similar parts to 61804702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61804702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61804702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61804702 fall under?
The 61804702 is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit.
Can I view similar or alternative parts?
You can view similar parts to 61804702 when available in the Conduit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61804702 you can contact the distributor directly for product support, shipping queries etc.
Is the 61804702 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61804702 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 61804702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61804702 often in real-time on the comparison pages.
What if I can't find stock of 61804702?
You can fill out our help required form which you can use to request a quote for 61804702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.