Lubricant Type | - |
---|---|
Dispensing Method | Can |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 650ml |
Colour | Transparent White |
Lubricant Applications | Metals Plastic Rubber Wood |
Flashlight Type | Head Light |
---|---|
Light Source | LED |
Lumen Output | 150lm |
Power Source | AAA Batteries x 3 |
RoHS Compliant | YES |
---|
Rectnglr Pwr Connector, Rcpt, 2P, Cable Rohs Compliant: Yes |Lumberg Automation 6180 | Newark Electronics |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Sub-Midget Flanged |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 5000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 6180?
Additional datasheets, footprints and schematics for 6180 are listed on our Part Details page. You can also find images and similar parts to 6180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6180 fall under?
The 6180 is listed under Tools & Maintenance > Cleaning & Chemicals > Lubricants Grease & Oil.
Can I view similar or alternative parts?
You can view similar parts to 6180 when available in the Lubricants Grease & Oil range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6180 you can contact the distributor directly for product support, shipping queries etc.
Is the 6180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6180 have stock available?
Authorised distributors including Farnell, RS Americas, Newark Electronics, element14 and Electro Enterprises have stock available or on a lead time for 6180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6180 often in real-time on the comparison pages.
What if I can't find stock of 6180?
You can fill out our help required form which you can use to request a quote for 6180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.