Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Weight per Piece | 1.302g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Insulation Diameter (Min) | .105in |
Overall Length | 19.56mm, .77in |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Barrel Inside Diameter | 1.62mm, .064in, .125in, 3.17mm |
Wire Insulation Diameter | .105 – .145in, 2.67 – 3.68mm |
Wire Insulation Diameter (Max) | .145in, 3.683mm |
Stud Diameter | .204in, 5.18mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Shape Description | Anti-Rotational/Grounding |
Support Style | Insulation Support |
Stud Size | #10 |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 61795-6 | Internal Number: 61795-6 | TE Connectivity | TE Store |
Ring 18-14 Awg Tpbr |Amp Te Connectivity 61795-6 | Newark Electronics |
Ring Tongue Terminal 14-18AWG 19.6mm 11.3mm Tin Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 61795-6?
Additional datasheets, footprints and schematics for 61795-6 are listed on our Part Details page. You can also find images and similar parts to 61795-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61795-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61795-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61795-6 fall under?
The 61795-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61795-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61795-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 61795-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61795-6 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 61795-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61795-6 often in real-time on the comparison pages.
What if I can't find stock of 61795-6?
You can fill out our help required form which you can use to request a quote for 61795-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.