Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
3,167
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0267
|
634,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
548,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0442
|
422,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0236
|
386,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0267
|
126,900
in stock
|
Buy Now | |
Future Electronics
from US$0.0210
|
72,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
36,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
16,820
in stock
|
Buy Now | |
element14
from US$0.0375
|
3,167
in stock
|
Buy Now | |
Avnet America
from US$0.0365
|
-
|
Buy Now | |
RS Americas
from US$0.0380
|
-
|
Buy Now | |
Avnet Asia
from US$0.0230
|
-
|
Buy Now | |
Boersig
from US$0.0469
|
-
|
Buy Now | |
TTI Europe
from US$0.0267
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .66g |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Tongue Thickness | .76mm, .03in |
Barrel Inside Diameter | 1.62mm, .064in, .125in, 3.17mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Wire Insulation Diameter (Max) | .145in, 3.683mm |
Stud Diameter | .204in, 5.18mm |
Overall Length | .77in, 19.56mm |
Wire Insulation Diameter | 2.67 – 3.68mm, .105 – .145in |
Wire Insulation Diameter (Min) | .105in |
Government Qualified | No |
UL Listed | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | Anti-Rotational/Grounding |
Stud Size | #10 |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 18-14 105-145 #10 025TPST | Heilind Electronics |
|Amp Te Connectivity 61795-1 | Newark Electronics |
Terminals RING 18-14 105-145 Reel of 9000 | Rapid Electronics |
RING TERMINAL, 14AWG, 5MM, UNINSULATED | Farnell |
Ring Tongue 18-14 AWG Straight Open Barrel Non Insulation Support Terminal | Future Electronics |
TE Connectivity RING 18-14 AWG TPST Terminals RING 18-14 | Distrelec |
RING 18-14 AWG TPST Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 61795-1 | Internal Number: 61795-1 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
Ring Tongue Terminal 14-18AWG 19.6mm 11.3mm Tin Strip on Reel | Avnet America |
OPEN BRL RNG&SPD STRP, RING 18-14 105-145 #10 025TPST | TE Connectivity 61795-1 | RS Americas |
RING 18-14 AWG TPST | Boersig |
RING 18-14 105-145 #10 025TPST | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 61795-1?
Additional datasheets, footprints and schematics for 61795-1 are listed on our Part Details page. You can also find images and similar parts to 61795-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61795-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61795-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61795-1 fall under?
The 61795-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61795-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61795-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61795-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61795-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 61795-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61795-1 often in real-time on the comparison pages.
What if I can't find stock of 61795-1?
You can fill out our help required form which you can use to request a quote for 61795-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.