Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
13,850
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
162,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
128,250
in stock
|
Buy Now | |
TE Store
from US$0.12
|
36,028
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
29,925
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
13,850
in stock
|
Buy Now | |
element14
from US$0.09
|
13,850
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 19.56mm, .77in |
Wire Insulation Diameter | 2.67 – 3.68mm, .105 – .145in |
Wire Insulation Diameter (Max) | .145in, 3.683mm |
Wire Insulation Diameter (Min) | .105in |
Tongue Thickness | .03in, .76mm |
Stud Diameter | .164in, 4.17mm |
Barrel Inside Diameter | 3.17mm, .064in, .125in, 1.62mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Stud Size | #8, M4 |
Barrel Type | Open Barrel |
Shape Description | Anti-Rotational/Grounding |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 18-14 105-145 #8 025 BR | Heilind Electronics |
RING 18-14 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 61794-4 | Internal Number: 61794-4 | TE Connectivity | TE Store |
Terminal, Ring Tongue, M4, Crimp | Newark Electronics |
TERMINAL, CRIMP, RING, 18-14AWG, M4 | element14 |
Terminals RING #8 18-14AWG Reel of 9000 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2mm2 | Distrelec |
617 Series14-18 AWG Crimp 8 Stud Circular Ring Terminal Connector | Future Electronics |
Star Ring Tongue Terminal 14-18AWG 19.6mm 9.39mm Strip | Avnet America |
Terminal Ring Tongue, 16-14AWG. Straight, Open Barrel | TE Connectivity 61794-4 | RS Americas |
RING 18-14 AWG BR | Boersig |
RING 18-14 105-145 #8 025 BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61794-4?
Additional datasheets, footprints and schematics for 61794-4 are listed on our Part Details page. You can also find images and similar parts to 61794-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61794-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61794-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61794-4 fall under?
The 61794-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61794-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61794-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 61794-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61794-4 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 61794-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61794-4 often in real-time on the comparison pages.
What if I can't find stock of 61794-4?
You can fill out our help required form which you can use to request a quote for 61794-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.