Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
402387898,
AMPS-0-0061765-2, 367150-000 |
Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.31 |
3,000
|
Buy Now | |
Heilind Electronics | US$0.32 |
91,261
|
Buy Now | |
TE Store | US$0.31 |
57,837
|
Buy Now | |
Rapid Electronics | US$0.39 |
18,805
|
Buy Now | |
Newark Electronics | US$0.33 |
18,767
|
Buy Now | |
Chip One Stop | US$0.25 |
18,767
|
Buy Now | |
Distrelec | US$0.33 |
18,767
|
Buy Now | |
Heilind Electronics Asia | US$0.32 |
15,201
|
Buy Now | |
Avnet America | US$0.26 |
9,938
|
Buy Now | |
RS Americas | US$0.30 |
9,575
|
Buy Now | |
Future Electronics | US$0.26 |
7,000
|
Buy Now | |
Sager | US$0.27 |
5,520
|
Buy Now | |
SOS electronic | US$0.39 |
190
|
Buy Now | |
Transfer Multisort Elektronik | US$0.41 |
188
|
Buy Now | |
Sorelec | - |
16,000
|
Buy Now | |
element14 | US$0.31 |
-
|
Buy Now | |
Boersig | US$0.36 |
-
|
Buy Now | |
TTI Europe | US$0.27 |
-
|
Buy Now | |
Farnell | US$0.23 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Tab & Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab & Receptacle |
Contact Base Material | Brass |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Overall Length | .77in, 19.56mm |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Comment | Dual thickness. |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | No |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FAS ADAPTER 018/032TPBR | Heilind Electronics |
FASTON ADAPTER .250 REC TPBR Quick Disconnect Terminal Type: Tab & Receptacle Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab & Receptacle 6.35 mm .25" .032" | Quick Disconnect | Part Number: 61765-2 | Internal Number: 61765-2 | Alias Number: 367150-000 | TE Connectivity | TE Store |
250 Fas Adapter 018/032Tpbr |Amp Te Connectivity 61765-2 | Newark Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal | Distrelec |
Quick Disconnect Terminal F/M 19.55mm 16.51mm Tin Loose Piece | Avnet America |
Terminal, Quick Disconnect, Crimp, Male/Female, Non-Insulated, Faston 250 Series | TE Connectivity 61765-2 | RS Americas |
Brass 6.35 x 0.81 mm Straight Tin Finish Adapter | Future Electronics |
Terminals FASTON ADAPTER | Sager |
DOUBLE TAB RECEPTACLE ADAPTER,FASTON 250 | RS |
FASTON Adapter RCPT/2xTab 6,35x0,81 Non-Insulated Brass/Sn | SOS electronic |
TAB TERMINAL, FASTON, 0.81 X 6.35MM | element14 |
250 FAS ADAPTER 018/032TPBR | Power and Signal Group |
Side by Side Male/Male/Female Coupler Faston Series | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 61765-2?
Additional datasheets, footprints and schematics for 61765-2 are listed on our Part Details page. You can also find images and similar parts to 61765-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61765-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61765-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61765-2 fall under?
The 61765-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61765-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61765-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61765-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61765-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 61765-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61765-2 often in real-time on the comparison pages.
What if I can't find stock of 61765-2?
You can fill out our help required form which you can use to request a quote for 61765-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.