Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,075
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
164,399
in stock
|
Buy Now | |
TE Store
from US$0.29
|
113,702
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
66,949
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
32,880
in stock
|
Buy Now | |
Sager
from US$0.25
|
22,090
in stock
|
Buy Now | |
Powell Electronics
from US$0.30
|
8,374
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,874
in stock
|
Buy Now | |
element14
from US$0.30
|
1,874
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,874
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
909
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
679
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Tab & Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Tab & Receptacle |
Terminal Orientation | Straight |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Overall Length | .77in, 19.56mm |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Recognized |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Comment | Dual thickness. |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FAS ADAPTER 018/032BR | Heilind Electronics |
FASTON ADAPTER .250 RECEPTACLE BR Quick Disconnect Terminal Type: Tab & Receptacle Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab & Receptacle 6.35 mm .25" .032" | Quick Disconnect | Part Number: 61765-1 | Internal Number: 61765-1 | TE Connectivity | TE Store |
Faston Straight Non-Insulated Quick Disconnect Adaptor Tab | Future Electronics |
Terminals 250 FAS ADAPTER | Sager |
Quick Disconnect Terminal, Male Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 61765-1 | Newark Electronics |
TERMINAL, TAB, FASTON | element14 |
TE Connectivity - AMP FASTON 250 Push-On Terminal | Distrelec |
DOUBLE TAB RECEPTACLE ADAPTER,FASTON 250 | RS |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Adapter Terminal F/M/M 19.55mm 16.51mm Loose Piece | Avnet America |
Crimp Terminal Adapter, Quick Disconnect Terminal to Tab 6.35 x 0.81mm | TE Connectivity 61765-1 | RS Americas |
250 FAS ADAPTER 018/032BR | TTI Europe |
250 FAS ADAPTER 018-032BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 61765-1?
Additional datasheets, footprints and schematics for 61765-1 are listed on our Part Details page. You can also find images and similar parts to 61765-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61765-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61765-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61765-1 fall under?
The 61765-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61765-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61765-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61765-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61765-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Future Electronics, Heilind Electronics Asia and Sager have stock available or on a lead time for 61765-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61765-1 often in real-time on the comparison pages.
What if I can't find stock of 61765-1?
You can fill out our help required form which you can use to request a quote for 61765-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.