Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
3,400
in stock
|
Buy Now | |
TE Store
from US$0.10
|
51,896
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
14,245
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
9,245
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,114
in stock
|
Buy Now | |
element14
from US$0.10
|
3,060
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,867
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 40µin |
---|---|
Plating Material | Tin |
Terminal Angle | 45° |
Stud Hole | Yes |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Mating Tab Thickness | .02in, .51mm |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Stud Diameter | .13in, 3.3mm |
PCB Hole Diameter | .207in, 4.14mm |
Packaging Method | Box |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
187 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.75 mm .02" | PCB Terminal | Part Number: 61761-2 | Internal Number: 61761-2 | .187" | TE Connectivity | TE Store |
Terminals 187 FAS TAB 020TPBR | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 187 FASTON TAB TPBR | Distrelec |
MALE QUICK DISCONNECT, 4.75MMX0.51MM | Farnell |
Tab terminal, stud mount,FASTON 187, 45° | RS |
Male Disconnect, 4.75Mm | Newark Electronics |
MALE DISCONNECT, 4.75MM | element14 |
187 FAS TAB 020TPBR | Heilind Electronics |
Quick Disconnect Terminal M 7.49mm Tin Loose Piece | Avnet America |
FASTON .187 SERIES (4.8 MM) TAB TPBR | TE Connectivity 61761-2 | RS Americas |
187 FASTON TAB TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | - |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Mounting Hole Dia | 3.3mm |
Terminal Plating | Tin |
Where can I find additional details, specifications and documents for a 61761-2?
Additional datasheets, footprints and schematics for 61761-2 are listed on our Part Details page. You can also find images and similar parts to 61761-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61761-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61761-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61761-2 fall under?
The 61761-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61761-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61761-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61761-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61761-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Chip One Stop and Farnell have stock available or on a lead time for 61761-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61761-2 often in real-time on the comparison pages.
What if I can't find stock of 61761-2?
You can fill out our help required form which you can use to request a quote for 61761-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.