Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
37,890
in stock
|
Buy Now | |
TE Store
from US$0.09
|
109,997
in stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
60,000
in stock
|
Buy Now | |
element14
from US$0.08
|
37,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
32,939
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Width | .187in, 4.75mm |
Overall Length | .585in, 14.85mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 61758-2 | Internal Number: 61758-2 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 4.75MM, 32-16AWG | element14 |
Female Disconnect, 4.75Mm, Uninsulated | Newark Electronics |
Terminals 187 FAST REC 20-16 Reel of 20000 | Rapid Electronics |
TE Connectivity 187 FASTON REC 20-16 AWG TPBR Terminals | Distrelec |
Faston Tab Terminal 16-20AWG RCP 14.9mm 5.6mm Tin Strip | Avnet America |
187 FASTON REC 20-16 AWG TPBR | Boersig |
187 FAST REC 20-16 .0126TPBR. | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 32AWG |
Wire Size AWG Max | 16AWG |
Where can I find additional details, specifications and documents for a 61758-2?
Additional datasheets, footprints and schematics for 61758-2 are listed on our Part Details page. You can also find images and similar parts to 61758-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61758-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61758-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61758-2 fall under?
The 61758-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61758-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61758-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61758-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61758-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 61758-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61758-2 often in real-time on the comparison pages.
What if I can't find stock of 61758-2?
You can fill out our help required form which you can use to request a quote for 61758-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.