6171932 Cable by TE Connectivity

CABLE MARKER Z13 WHT W PK100

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.90

Distributor Stock
Logo for Farnell
Farnell
from US$1.90
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Marker Type -
Legend W
Legend Colour Black
Marker Colour White
Marker Dimensions -
Cable Diameter Max 5.7mm
Cable Diameter Min 3.4mm
Marker Material PVC (Polyvinylchloride)
Product Range -
Accessory Type Wire Markers
Body Material PVC (Polyvinylchloride)
Colour White
Material PVC
Operating Temperature Max 100°C

Alternative Descriptions

CABLE MARKER, Z13, WHT, W, PK100 | Farnell
TE Connectivity | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6171932?

Additional datasheets, footprints and schematics for 6171932 are listed on our Part Details page. You can also find images and similar parts to 6171932 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6171932 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6171932 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6171932 fall under?

The 6171932 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 6171932 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6171932 you can contact the distributor directly for product support, shipping queries etc.

Is the 6171932 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6171932 have stock available?

Authorised distributors including Farnell and Sager have stock available or on a lead time for 6171932.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6171932 often in real-time on the comparison pages.

What if I can't find stock of 6171932?

You can fill out our help required form which you can use to request a quote for 6171932 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay