Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Push On Pre Printed |
---|---|
Legend | 7 |
Legend Colour | Black |
Marker Colour | Violet |
Marker Dimensions | - |
Cable Diameter Max | 5.7mm |
Cable Diameter Min | 3.4mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | Violet |
Material | PVC |
Operating Temperature Max | 100°C |
Cable Marker, Z13, 7, Violet, Pk100 | Newark Electronics |
CABLE MARKER, Z13, 7, VIOLET, PK100 | element14 |
Z-Type Marker for Small Wires and Cables Straight Cut Marker Size 13 "7" Legend 3.4 to 5.7 mm Cable Diameter 4.5 mm Marker Length PVC Violet/Black Box | Avnet America |
Wire Labels & Markers | Sager |
Where can I find additional details, specifications and documents for a 6171707?
Additional datasheets, footprints and schematics for 6171707 are listed on our Part Details page. You can also find images and similar parts to 6171707 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6171707 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6171707 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6171707 fall under?
The 6171707 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6171707 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6171707 you can contact the distributor directly for product support, shipping queries etc.
Is the 6171707 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6171707 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 6171707.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6171707 often in real-time on the comparison pages.
What if I can't find stock of 6171707?
You can fill out our help required form which you can use to request a quote for 6171707 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.