Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
105,000
|
Buy Now | |
Powell Electronics | US$0.12 |
342,300
|
Buy Now | |
Distrelec | US$0.12 |
227,500
|
Buy Now | |
TE Store | US$0.14 |
149,343
|
Buy Now | |
Newark Electronics | US$0.17 |
101,500
|
Buy Now | |
Rapid Electronics | US$0.14 |
101,500
|
Buy Now | |
Chip One Stop | US$0.08 |
101,500
|
Buy Now | |
Heilind Electronics | US$0.12 |
70,875
|
Buy Now | |
Heilind Electronics Asia | US$0.12 |
14,087
|
Buy Now | |
element14 | US$0.18 |
11,120
|
Buy Now | |
Farnell | US$0.12 |
11,120
|
Buy Now | |
Future Electronics | US$0.09 |
-
|
Buy Now | |
Avnet America | US$0.10 |
-
|
Buy Now | |
RS Americas | US$0.10 |
-
|
Buy Now | |
Boersig | US$0.10 |
-
|
Buy Now | |
TTI Europe | US$0.09 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .12 – .15in, 3.05 – 3.81mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .675in, 17.14mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 4.75mm, .187in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Premilled dual stock thickness. |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity - AMP FASTON 187 TAB Terminal 2.08mm2 | Distrelec |
187 FASTON TAB 18-14 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Tab 18 – 14 AWG .82 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 61687-2 | Internal Number: 61687-2 | TE Connectivity | TE Store |
TAB CRIMP TERMINAL, FASTON 187,AWG 18-14 | RS |
187 Faston Tab 18-14 Awg Tpbr |Amp Te Connectivity 61687-2 | Newark Electronics |
Terminals 187 FAST TAB Loose Piece | Rapid Electronics |
187 FAST TAB 18-14 032/020TPBR | Heilind Electronics |
MALE QUICK DISCONNECT, 18AWG-14AWG | element14 |
Quick Disconnect Terminal 14-18AWG M 17.14mm 5.46mm Pre-Tin Strip | Avnet America |
Tab crimp terminal, FASTON 187,AWG 18-14 | TE Connectivity 61687-2 | RS Americas |
FASTON .187 TAB 18-14 AWG TPBR | Boersig |
187 FAST TAB 18-14 032/020TPBR | TTI Europe |
187 FAST TAB 18-14 032-020TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61687-2?
Additional datasheets, footprints and schematics for 61687-2 are listed on our Part Details page. You can also find images and similar parts to 61687-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61687-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61687-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61687-2 fall under?
The 61687-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61687-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61687-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61687-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61687-2 have stock available?
Authorised distributors including Powell Electronics, Distrelec, TE Store, RS and Newark Electronics have stock available or on a lead time for 61687-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61687-2 often in real-time on the comparison pages.
What if I can't find stock of 61687-2?
You can fill out our help required form which you can use to request a quote for 61687-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.