Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .025in, .64mm |
Mating Tab Width | .025in, .64mm |
Accepts Wire Insulation Diameter Range | .03 – .035in, .76 – .89mm |
Overall Length | 12.32mm, .485in |
Mating Tab Thickness | .025in, .64mm |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 13000 |
Sealable | No |
Wire/Cable Type | Tinsel Wire |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Special Tab Tab Tnsl Wire Ntpbr |Te Connectivity 61684-5 | Newark Electronics |
Contact Tab Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61684-5?
Additional datasheets, footprints and schematics for 61684-5 are listed on our Part Details page. You can also find images and similar parts to 61684-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61684-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61684-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61684-5 fall under?
The 61684-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61684-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61684-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 61684-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61684-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 61684-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61684-5 often in real-time on the comparison pages.
What if I can't find stock of 61684-5?
You can fill out our help required form which you can use to request a quote for 61684-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.