Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.19
|
5,144
in stock
|
Buy Now | |
element14
from US$0.22
|
5,144
in stock
|
Buy Now | |
Farnell
from US$0.19
|
5,144
in stock
|
Buy Now | |
TE Store
from US$0.30
|
2,233
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now |
Contact Type | Hermaphroditic |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .11in, 2.79mm |
Wire Size | .2 – .8mm², 24 – 18AWG |
Centerline (Pitch) | .1in, 2.54mm |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
PCB Mount Retention | Without |
Packaging Quantity | 6000 |
実装方法 | Box |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
Contact, Hermaphroditic, 18Awg, Crimp | Newark Electronics |
BIF-LEAF CONT CR/SNAP PTPPHBZ Contact Type: Hermaphroditic Contact Mating Area Plating Material: Tin Contact Retention Type Within Housing: Snap-In Wire Size: 24 – 18 AWG Wire Size: .2 – .8 mm² Hermaphroditic Tin Snap-In 24 – 18 AWG | Connector Contact | Part Number: 61668-2 | Internal Number: 61668-2 | TE Connectivity | TE Store |
Bifurcated Leaf Contact 18 to 24 AWG Pre-Tinned Phosphor Bronze Crimp Box | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Hermaphroditic |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMPMODU Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61668-2?
Additional datasheets, footprints and schematics for 61668-2 are listed on our Part Details page. You can also find images and similar parts to 61668-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61668-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61668-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61668-2 fall under?
The 61668-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61668-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61668-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61668-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61668-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 61668-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61668-2 often in real-time on the comparison pages.
What if I can't find stock of 61668-2?
You can fill out our help required form which you can use to request a quote for 61668-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.