Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
10,000
in stock
|
Buy Now | |
element14
from US$0.22
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,500
in stock
|
Buy Now | |
TE Store
from US$0.11
|
241
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 17A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Type | Socket |
Mating Pin Diameter | 3.56mm, .14in |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 2.54 – 4.57mm, .1 – .18in |
Operating Voltage | 250VAC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-2 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -6 is used on AMP-O-LECTRIC Model G Machine. |
For Use With | Plug Housing |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
P&s Connectors Socket Contact .140 Reel Of 2500 Rohs Compliant: Yes |Amp Te Connectivity 61626-1 | Newark Electronics |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
P&S Connectors SOCKET CONTACT .140 Reel of 2500 | Rapid Electronics |
Mate-n-lok .140,contact,skt,0.50-2.00mm² | RS |
.140 DIA SOK 20-14 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 61626-1 | Internal Number: 61626-1 | TE Connectivity | TE Store |
Commercial Mate-N-Lok 24-14 AWG Discrete Wire Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact, Socket, 0.10 DIA, 20-14 AWG, Brass, pre-tin | TE Connectivity 61626-1 | RS Americas |
.140 DIA SOK 20-14 PTPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 0.140 MATE-N-LOK Connectors |
Where can I find additional details, specifications and documents for a 61626-1?
Additional datasheets, footprints and schematics for 61626-1 are listed on our Part Details page. You can also find images and similar parts to 61626-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61626-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61626-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61626-1 fall under?
The 61626-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61626-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61626-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61626-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61626-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 61626-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61626-1 often in real-time on the comparison pages.
What if I can't find stock of 61626-1?
You can fill out our help required form which you can use to request a quote for 61626-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.