Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Plating Material | Pre-Tin, Brass |
---|---|
Strip Orientation | Side Feed |
Pin Diameter | 1.14mm, .045in |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Length | 4.83mm |
Pin Type | Square |
Terminal Orientation | Straight |
Barrel Inside Diameter | .38mm, .76mm, .03in, .015in |
Overall Length | 10.54mm, .414in |
Accepts Wire Insulation Diameter Range | .07in, 1.78mm |
Material Thickness | .25mm, .01in |
Wire Insulation Diameter (Max) | 1.78mm, .07in |
Wire Size | 404 – 1021CMA, .2 – .6mm², 24 – 20AWG |
Wire Insulation Support | With |
Heavy Duty | No |
Connects To | 1.14 mm Square Pin, .045 in Square Pin |
Packaging Method | Reel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact SKT Crimp ST Cable Mount | Avnet America |
045SQ POST REC 24-20 010PTPBR | Heilind Electronics |
045Sq Post Rec 24-20 010Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 61622-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 61622-1?
Additional datasheets, footprints and schematics for 61622-1 are listed on our Part Details page. You can also find images and similar parts to 61622-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61622-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61622-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61622-1 fall under?
The 61622-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 61622-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61622-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61622-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61622-1 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet Asia have stock available or on a lead time for 61622-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61622-1 often in real-time on the comparison pages.
What if I can't find stock of 61622-1?
You can fill out our help required form which you can use to request a quote for 61622-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.