6162-324-1231

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6162-324-1231
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6162-324-1231
Series Information for 6162-324-1231 - TE Connectivity
  • Status: Active
  • Product Code: EB47
  • Global Product Line: JD7
  • GPL Description: Aerospace Defense & Marine

Description

COAX PIN ASSY

Specifications

Contact Termination Area Plating Material:
Gold
Contact Size:
12
Contact Type:
Pin
Contact Current Rating (Max):
23A
Contact Mating Area Plating Material:
Gold
Termination Method to Wire & Cable:
Crimp

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
COAX PIN ASSY
Avnet America
PIN Contact Size 12 Crimp Straight Cable Mount