Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Kit Type | Power Modular |
---|---|
Kit Contents | 2576 C8 Inlet Connector Retainer EU 4m Power Cord |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
2576 Retaining Kit, Screw-On Inlet, 4M Eu Power Cord | Newark Electronics |
2576 APPLIANCE INLET 2.5A 70°C retained | Avnet America |
2576 APPLIANCE INLET 2.5A 70oC retained | Schurter 6160.0111 | RS Americas |
Cable Mounting & Accessories 1576 APPLIANCE INLET 2.5A 70c retained | Sager |
Where can I find additional details, specifications and documents for a 6160.0111?
Additional datasheets, footprints and schematics for 6160.0111 are listed on our Part Details page. You can also find images and similar parts to 6160.0111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6160.0111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6160.0111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6160.0111 fall under?
The 6160.0111 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 6160.0111 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6160.0111 you can contact the distributor directly for product support, shipping queries etc.
Is the 6160.0111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6160.0111 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 6160.0111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6160.0111 often in real-time on the comparison pages.
What if I can't find stock of 6160.0111?
You can fill out our help required form which you can use to request a quote for 6160.0111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.