615R150GAD25

Passive Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 615R150GAD25
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 615R150GAD25
Series Information for 615R150GAD25 - Vishay Intertechnology

Features

  • feature
    - 20 kV rated voltage available on request - Low losses - High capacitance in small sizes - High stability - Radial leads - Ceramic singlelayer capacitor

Description

CAP 2500PF 15 KV Z5U

Specifications

Capacitance:
2500pF
Voltage Rating:
15kV
Product Range:
615R Series
Capacitance Tolerance:
+80% -20%
Dielectric Characteristic:
Z5U
Lead Spacing:
19.1mm
Capacitor Terminals:
Radial Leaded
Operating Temperature Min:
-25°C
Operating Temperature Max:
105°C
SVHC:
No SVHC (15-Jan-2019)
Body Diameter:
24.9mm
Capacitance Tolerance ±:
+80% -20%
External Depth:
11.4mm
External Length / Height:
52.1mm
External Width:
24.9mm
Lead Diameter:
0.8mm
Lead Length:
27.2mm
No. of Pins:
2Pins
Operating Temperature Range:
-25°C to +105°C
Voltage Rating V DC:
15000V

Alternate Descriptions

Avnet America

Cap Ceramic 0.0025uF 15000V Z5U -20% to 80% (24.9 X 11.4mm) Radial 19.1mm 105°C Bulk

Avnet America product

Avnet Europe

Cap Ceramic 0.0025uF 15000V Z5U -20% to 80% (24.9 X 11.4mm) Radial 19.1mm 105°C Bulk

Avnet Europe product