Status: | Unknown |
---|---|
Series: | 615R Series |
RoHS: | Compliant |
20 kV rated voltage available on request |
Low losses |
High capacitance in small sizes |
Applications |
---|
High voltage power supplies |
DC and pulse high voltage |
X-ray equipment, baggage scanner, air purifier, ionizer |
Datasheet |
---|
615R Series |
General Information |
---|
General Information |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ceramic Disc Capacitor 615R 2500pF Z5U | RS |
Cap, 2500Pf, 10 Kv, Z5U | Newark Electronics |
CAP, 2500PF, 10 KV, Z5U | element14 |
Single Layer Ceramic Capacitor, 2500 pF, 10 kV, -20%, +80%, Z5U, 12.7 mm, PC Pin | Avnet America |
Where can I find additional details, specifications and documents for a 615R100GAD25?
Additional datasheets, footprints and schematics for 615R100GAD25 are listed on our Part Details page. You can also find images and similar parts to 615R100GAD25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 615R100GAD25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 615R100GAD25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 615R100GAD25 fall under?
The 615R100GAD25 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 615R100GAD25 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 615R100GAD25 you can contact the distributor directly for product support, shipping queries etc.
Is the 615R100GAD25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 615R100GAD25 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 615R100GAD25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 615R100GAD25 often in real-time on the comparison pages.
What if I can't find stock of 615R100GAD25?
You can fill out our help required form which you can use to request a quote for 615R100GAD25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.