Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0320
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | Nickel |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Stud Diameter | 3.68mm, .144624in, .145in |
Wire Size | .3 – 1.31mm², 22 – 16AWG, 642 – 2582CMA |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Barrel Inside Diameter | .125in, 1.27mm, 3.17mm, .05in |
Overall Length | .77in, 19.56mm |
Wire Insulation Diameter (Min) | .1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Shape Description | Anti-Rotational/Grounding |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 22-16 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.31 mm² Wire Size: 642 – 2582 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.31 mm² 642 – 2582 CMA | Ring Terminal | Part Number: 61588-1 | Internal Number: 61588-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, Stud 6, Crimp | Newark Electronics |
Ring Tongue Terminal 16-22AWG 19.61mm 9.4mm Tin Strip | Avnet America |
RING 22-16 025TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61588-1?
Additional datasheets, footprints and schematics for 61588-1 are listed on our Part Details page. You can also find images and similar parts to 61588-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61588-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61588-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61588-1 fall under?
The 61588-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61588-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61588-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61588-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61588-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 61588-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61588-1 often in real-time on the comparison pages.
What if I can't find stock of 61588-1?
You can fill out our help required form which you can use to request a quote for 61588-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.