Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
15,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.47
|
13,500
in stock
|
Buy Now | |
TE Store
from US$0.44
|
7,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 38µm |
---|---|
Plating Material | Gold |
Terminal Angle | 90° |
Stud Hole | No |
Mating Pin Diameter | .058in, 1.47mm |
Terminal Orientation | Flag |
Terminal Type | Receptacle |
Contact Plating Material | Tin |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter (Max) | 1.65mm, .065in |
PCB Hole Diameter | .204in, 5.2mm |
Accepts Wire Insulation Diameter Range | .035 – .065in, .89 – 1.65mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Insulation Support | With |
Comment | Machine applied applicator required. |
Packaging Quantity | 7500 |
Packaging Method | Box |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminals 058 PC PIN REC 26-22 010GPBECU | Rapid Electronics |
058 PC PIN REC 26-22 010GP PCB Terminal Type: Receptacle PCB Hole Diameter: 5.2 mm PCB Hole Diameter: .204 in Mating Pin Diameter: 1.47 mm Mating Pin Diameter: .058 in Receptacle 5.2 mm .204" 1.47 mm | PCB Terminal | Part Number: 61513-1 | Internal Number: 61513-1 | TE Connectivity | TE Store |
058 Pc Pin Rec 26-22 010Gpbecu Rohs Compliant: Yes |Amp Te Connectivity 61513-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61513-1?
Additional datasheets, footprints and schematics for 61513-1 are listed on our Part Details page. You can also find images and similar parts to 61513-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61513-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61513-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61513-1 fall under?
The 61513-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61513-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61513-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61513-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61513-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Powell Electronics, TE Store and Newark Electronics have stock available or on a lead time for 61513-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61513-1 often in real-time on the comparison pages.
What if I can't find stock of 61513-1?
You can fill out our help required form which you can use to request a quote for 61513-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.