Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,675
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
116,691
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
29,446
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
29,446
in stock
|
Buy Now | |
element14
from US$0.16
|
26,002
in stock
|
Buy Now | |
Farnell
from US$0.09
|
26,002
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
23,338
in stock
|
Buy Now | |
TE Store
from US$0.11
|
20,889
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
15,950
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
8,802
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 40µin |
Terminal Angle | 45° |
Stud Hole | Yes |
Underplating Material | Brass |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
PCB Hole Diameter | .204in, 1.65mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Stud Diameter | .197in, 5mm |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Insertion Force | Normal |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
250 FAST TAB 032TPBR | Heilind Electronics |
250 Faston Tab Tpbr |Amp Te Connectivity 61499-1 | Newark Electronics |
TERMINAL, TAB, FASTON, STUD MOUNT | element14 |
250 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 61499-1 | Internal Number: 61499-1 | .25" | TE Connectivity | TE Store |
Terminals .250 FASTON TAB | Rapid Electronics |
Quick Disconnect Terminal M 15.14mm 7.49mm Tin Loose Piece | Avnet America |
Tab terminal, stud mount,FASTON 250, 45° | RS |
FASTON .250 SERIES (6.3 MM) TA | TTI Europe |
Faston Single Non-Insulated 6.35 x 0.81 mm Quick Disconnect Tab Terminal | Future Electronics |
FASTON .250 Series,45 Mount Angle Stud Mount Tab Terminal,6.35x0.81mm Tin Plated | TE Connectivity 61499-1 | RS Americas |
250 FASTON TAB TPBR | Boersig |
250 FAST TAB 032TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 5mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61499-1?
Additional datasheets, footprints and schematics for 61499-1 are listed on our Part Details page. You can also find images and similar parts to 61499-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61499-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61499-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61499-1 fall under?
The 61499-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61499-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61499-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61499-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61499-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 61499-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61499-1 often in real-time on the comparison pages.
What if I can't find stock of 61499-1?
You can fill out our help required form which you can use to request a quote for 61499-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.