Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.08
|
111,684
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
21,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | 14.73mm, .58in |
Wire Insulation Diameter | .89 – 1.02mm, .035 – .04in |
Wire Size | .08 – .4mm², 160 – 642CMA, 28 – 22AWG |
Stud Diameter | 3.18mm, .125in |
Barrel Inside Diameter | .035in, .889mm |
Wire Insulation Diameter (Min) | .035in |
Tongue Thickness | .016in, .41mm |
Wire Insulation Diameter (Max) | 1.016mm, .04in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 28000 |
Stud Size | M3, #5 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Piercing |
Barrel Type | Open Barrel |
Shape Description | Square Spade |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
SPADE 28-22 AWG .0157 X .310 TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 28 – 22 AWG Wire Size: .08 – .4 mm² Wire Size: 160 – 642 CMA Stud Size: M3 #5 Spade Tongue Terminal 28 – 22 AWG .08 – .4 mm² 160 – 642 CMA | Spade Terminal | Part Number: 61498-2 | Internal Number: 61498-2 | TE Connectivity | TE Store |
SPADE IP 22-28 133 016TPBR | Heilind Electronics |
Spade Terminal, 28Awg - 22Awg, #5 | Newark Electronics |
Spring Spade Terminal 22-28AWG 14.68mm 6.35mm Tin Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1279 | TE Connectivity 61498-2 | RS Americas |
SPADE 28-22 AWG .0157 X .310 TPBR | Farnell |
Where can I find additional details, specifications and documents for a 61498-2?
Additional datasheets, footprints and schematics for 61498-2 are listed on our Part Details page. You can also find images and similar parts to 61498-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61498-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61498-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61498-2 fall under?
The 61498-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61498-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61498-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61498-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61498-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 61498-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61498-2 often in real-time on the comparison pages.
What if I can't find stock of 61498-2?
You can fill out our help required form which you can use to request a quote for 61498-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.