Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | 14.73mm, .58in |
Wire Insulation Diameter | .89 – 1.02mm, .035 – .04in |
Wire Size | .08 – .4mm², 160 – 642CMA, 28 – 22AWG |
Stud Diameter | 3.18mm, .125in |
Barrel Inside Diameter | .035in, .889mm |
Wire Insulation Diameter (Min) | .035in |
Tongue Thickness | .016in, .41mm |
Wire Insulation Diameter (Max) | 1.016mm, .04in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 28000 |
Packaging Method | Strip/Reel |
Stud Size | M3, #5 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Piercing |
Barrel Type | Open Barrel |
Shape Description | Square Spade |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Spade Ip 22-28 133 016Br Rohs Compliant: Yes |Amp Te Connectivity 61498-1 | Newark Electronics |
Spring Spade Terminal 22-28AWG 14.68mm 6.35mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61498-1?
Additional datasheets, footprints and schematics for 61498-1 are listed on our Part Details page. You can also find images and similar parts to 61498-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61498-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61498-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61498-1 fall under?
The 61498-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61498-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61498-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61498-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61498-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 61498-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61498-1 often in real-time on the comparison pages.
What if I can't find stock of 61498-1?
You can fill out our help required form which you can use to request a quote for 61498-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.