Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper Alloy |
---|---|
Weight per Piece | .176g |
Plating Material | Unplated |
Number of Serrations | 3 |
Splice Capacity | 3 |
Strip Orientation | End Feed |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 1.27 – 2.38mm², 2500 – 4700CMA, 16 – 13.5AWG |
Material Thickness | .02in, .51mm |
Overall Length | 3.96mm, .156in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip |
Product Type | Splice |
Wire/Cable Type | Solid, Stranded |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | Yes |
Splice Type | Thru Splice |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Splice 2048-5250 Cma 020 Cu/Ni |Amp Te Connectivity 61492-3 | Newark Electronics |
Splice Terminal 3.96mm 4.11mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61492-3?
Additional datasheets, footprints and schematics for 61492-3 are listed on our Part Details page. You can also find images and similar parts to 61492-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61492-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61492-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61492-3 fall under?
The 61492-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 61492-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61492-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 61492-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61492-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 61492-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61492-3 often in real-time on the comparison pages.
What if I can't find stock of 61492-3?
You can fill out our help required form which you can use to request a quote for 61492-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.