Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
16,610
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
120,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
78,893
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
16,610
in stock
|
Buy Now | |
element14
from US$0.11
|
16,510
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Flag |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | .43in, 10.92mm |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Quick Disconnect Terminal 18-22AWG RCP 10.92mm Pre-Tin Strip | Avnet Asia |
110 FASTON FLAG REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 61481-1 | Internal Number: 61481-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal, Female Flag Disconnect, Faston 110 Series, 0.11" X 0.02", 2.8Mm X 0.51Mm Rohs Compliant: Yes |Amp Te Connectivity 61481-1 | Newark Electronics |
TERMINAL, CRIMP, FLAG, 0.11IN | Farnell |
FASTON Terminals - Premier & Commercial | RS Americas |
FASTON 110 FLAG REC 22-18 AWG PTPBR | Boersig |
110 FLG FAST RCPT 22-18 PTPBR | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.8mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 61481-1?
Additional datasheets, footprints and schematics for 61481-1 are listed on our Part Details page. You can also find images and similar parts to 61481-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61481-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61481-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61481-1 fall under?
The 61481-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61481-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61481-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61481-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61481-1 have stock available?
Authorised distributors including Avnet Asia, TE Store, Newark Electronics, Farnell and element14 have stock available or on a lead time for 61481-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61481-1 often in real-time on the comparison pages.
What if I can't find stock of 61481-1?
You can fill out our help required form which you can use to request a quote for 61481-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.