Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | None |
Wire Size | 642 – 2582CMA, .3 – 1.31mm², 22 – 16AWG |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Stud Diameter | .17685in, .177in, 4.5mm |
Barrel Inside Diameter | .05in, 3.17mm, 1.27mm, .125in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Tongue Thickness | .04in, 1.02mm |
Overall Length | 19.56mm, .77in |
Wire Insulation Diameter (Min) | .1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 7000 |
Barrel Type | Open Barrel |
Stud Size | M4, #8 |
Shape Description | Anti-Rotational/Grounding |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 22-16 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.31 mm² Wire Size: 642 – 2582 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.31 mm² 642 – 2582 CMA | Ring Terminal | Part Number: 61436-2 | Internal Number: 61436-2 | TE Connectivity | TE Store |
Ring 22-16 100-140 025Tpbr Rohs Compliant: Yes |Amp Te Connectivity 61436-2 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 19.51mm 9.4mm Tin Strip | Avnet America |
TE Connectivity - AMP Ring Terminal 1.31mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 61436-2?
Additional datasheets, footprints and schematics for 61436-2 are listed on our Part Details page. You can also find images and similar parts to 61436-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61436-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61436-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61436-2 fall under?
The 61436-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61436-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61436-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61436-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61436-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 61436-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61436-2 often in real-time on the comparison pages.
What if I can't find stock of 61436-2?
You can fill out our help required form which you can use to request a quote for 61436-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.