Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .144624in, 3.68mm, .145in |
Wire Insulation Diameter | .17 – .21in, 4.32 – 5.33mm |
Barrel Inside Diameter | 4.82mm, 2.54mm, .1in, .19in |
Wire Insulation Diameter (Max) | 5.334mm, .21in |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 6529 – 10382CMA, 12 – 10AWG, 3.31 – 5.26mm² |
Overall Length | 23.37mm, .92in |
Wire Insulation Diameter (Min) | .17in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Stud Size | #6, M3.5 |
Sealable | No |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring 12-10 Rohs Compliant: Yes |Amp Te Connectivity 61424-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 23.39mm 8.71mm Tin Strip on Reel | Avnet America |
RING 12-106040TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 61424-1?
Additional datasheets, footprints and schematics for 61424-1 are listed on our Part Details page. You can also find images and similar parts to 61424-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61424-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61424-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61424-1 fall under?
The 61424-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61424-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61424-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61424-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61424-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 61424-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61424-1 often in real-time on the comparison pages.
What if I can't find stock of 61424-1?
You can fill out our help required form which you can use to request a quote for 61424-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.