Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6142174001,
5-1194855-1 |
Flexibility | Flexible |
---|---|
Material | Medical Grade Crosslinked Fluoropolymer |
Fluid Type | Water, Medical Fluids |
Shrink Ratio | 3:1 |
Color | Black |
Recovered Wall Thickness (Nominal) | .25mm, .01in |
Expanded Inside Diameter (Min) | 4.75mm, .093in |
Recovered Inside Diameter (Max) | 2.36mm, .093in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Spool, Stick, Cut Piece |
Applicable Region | Global |
Product Family | MT3000 |
Wall Type | Single |
Resistant To | Fluids, Impact, Abrasion, Mechanical Damage, Radiation Sterilization, Strain |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Shrink Temperature (Min) | 150°C |
Recovery Temperature | 150°C |
Flammability | Highly Flame-Resistant, Non-Flame-Retardant |
Operating Temperature Range | -75 – 150°C |
Altera medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 4.75MM BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 6142174001?
Additional datasheets, footprints and schematics for 6142174001 are listed on our Part Details page. You can also find images and similar parts to 6142174001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6142174001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6142174001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6142174001 fall under?
The 6142174001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6142174001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6142174001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6142174001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6142174001 have stock available?
Authorised distributors including Avnet America, Farnell and Sager have stock available or on a lead time for 6142174001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6142174001 often in real-time on the comparison pages.
What if I can't find stock of 6142174001?
You can fill out our help required form which you can use to request a quote for 6142174001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.