61408-1 Quick Disconnects by TE Connectivity

FASTON 110 RECEPTACLE 20-16 AWG PTPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.08
39,312
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.07
-
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Pre-Tin
Fully Insulated No
Connection Capacity Single
Crimp Type F-Crimp
Terminal Type Receptacle
Barrel Type Open
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Contact Base Material Brass
Overall Length .635in, 16.13mm
Mating Tab Thickness .51mm, .02in
Wire Size 20 – 16AWG, .51 – 1.31mm²
Mating Tab Width 2.8mm, .11in
Accepts Wire Insulation Diameter Range 1.52 – 2.54mm, .06 – .1in
Receptacle Terminal Stock Thickness .25mm, .01in
CSA Certified Yes
UL Rating Listed
Mating Retention Type Dimple
Wire Insulation Support With
Packaging Quantity 15000
Packaging Method Strip/Reel
Terminates To Wire & Cable
Wire Stop No
Sealable No
Insulated No
Wire/Cable Type Regular Wire
Operating Temperature Range -40 – 230°F, -40 – 110°C


Alternative Descriptions

110 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 2.8 mm | Quick Disconnect | Part Number: 61408-1 | Internal Number: 61408-1 | TE Connectivity | TE Store
110 Fast Rec 20-16 010Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 61408-1 | Newark Electronics
Quick Disconnect Terminal 16-20AWG RCP 16.12mm 3.81mm Pre-Tin Strip | Avnet America
FASTON 110 RECEPTACLE 20-16 AWG PTPBR | TE Connectivity 61408-1 | RS Americas
FASTON 110 RECEPTACLE 20-16 AWG PTPBR | Farnell
110 FAST REC 20-16 010PTPBR | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 61408-1?

Additional datasheets, footprints and schematics for 61408-1 are listed on our Part Details page. You can also find images and similar parts to 61408-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 61408-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61408-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 61408-1 fall under?

The 61408-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 61408-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 61408-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 61408-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 61408-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 61408-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 61408-1 often in real-time on the comparison pages.

What if I can't find stock of 61408-1?

You can fill out our help required form which you can use to request a quote for 61408-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay