Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
8,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
26,094
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
9,879
in stock
|
Buy Now | |
element14
from US$0.07
|
9,879
in stock
|
Buy Now | |
Farnell
from US$0.09
|
9,879
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
7,473
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 40µin |
---|---|
Plating Material | Tin |
Stud Hole | Yes |
Terminal Angle | 90° |
Underplating Material | Brass |
Terminal Orientation | Flag |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Thickness | .51mm, .02in |
Stud Diameter | .145in, 3.68mm |
PCB Hole Diameter | 3.3mm, .129in |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
187 FAST TAB .020TPBR | Heilind Electronics |
Terminal, Male Disconnect, 0.187In Screw | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.187IN SCREW | element14 |
Tab terminal, stud mount,FASTON 187, 90 | RS |
Faston Single Non-Insulated 4.75 x 0.51 mm Quick Disconnect Tab Terminal | Future Electronics |
Quick Disconnect Terminal M 8.12mm 7.49mm Tin Loose Piece | Avnet America |
FASTON .187 Series,90 Mount Angle Stud Mount Tab Terminal,4.75x0.51mm Tin Plated | TE Connectivity 61407-3 | RS Americas |
TE Connectivity 187 FASTON TPBR Terminals .187 FASTON TA | Distrelec |
187 FASTON TPBR PCB Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.75 mm .02" | PCB Terminal | Part Number: 61407-3 | Internal Number: 61407-3 | .187" | TE Connectivity | TE Store |
FASTON .187 SERIES(4.8 MM)TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 4.75mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.187" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 3.68mm |
Terminal Plating | Tin |
Product Range | - |
Connector Type | Male Disconnect |
Where can I find additional details, specifications and documents for a 61407-3?
Additional datasheets, footprints and schematics for 61407-3 are listed on our Part Details page. You can also find images and similar parts to 61407-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61407-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61407-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61407-3 fall under?
The 61407-3 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61407-3 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61407-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 61407-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61407-3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 61407-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61407-3 often in real-time on the comparison pages.
What if I can't find stock of 61407-3?
You can fill out our help required form which you can use to request a quote for 61407-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.