Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
288,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
20,163
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
837
in stock
|
Buy Now | |
element14
from US$0.09
|
837
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Barrel Inside Diameter | 1.77mm, .07in, 4.31mm, .17in |
Wire Insulation Diameter | 3.56 – 4.83mm, .14 – .19in |
Wire Insulation Diameter (Max) | 4.826mm, .19in |
Stud Diameter | .1965in, 5mm, .19in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2.08mm² |
Overall Length | .78in, 19.81mm |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Min) | .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue Terminal 14-18AWG 19.91mm 8.69mm Tin Strip | Avnet America |
RING TERMINAL CRIMP 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2.08 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2.08 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 61397-1 | Internal Number: 61397-1 | TE Connectivity | TE Store |
RING IS 18-14 10 .030TPBR | Heilind Electronics |
Ring Is 18-14 10 .030Tpbr Rohs Compliant: Yes |Amp Te Connectivity 61397-1 | Newark Electronics |
RING IS 18-14 10 .030TPBR 34B713 | element14 |
Straight 18-14 AWG Open Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
RING TERMINAL CRIMP 18-14 AWG TPBR | TE Connectivity 61397-1 | RS Americas |
RING IS 18-14 10 .030TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61397-1?
Additional datasheets, footprints and schematics for 61397-1 are listed on our Part Details page. You can also find images and similar parts to 61397-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61397-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61397-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61397-1 fall under?
The 61397-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61397-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61397-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61397-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61397-1 have stock available?
Authorised distributors including Powell Electronics, Avnet America, TE Store, Heilind Electronics and Newark Electronics have stock available or on a lead time for 61397-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61397-1 often in real-time on the comparison pages.
What if I can't find stock of 61397-1?
You can fill out our help required form which you can use to request a quote for 61397-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.