Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
TE Store
from US$0.18
|
62,889
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
36,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
21,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
18,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
1,366
in stock
|
Buy Now | |
element14
from US$0.14
|
1,366
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Post-Tin, Tin |
---|---|
Pin Diameter | 3.96mm, .156in |
Terminal Orientation | Straight |
Terminal Type | Shur-Plug |
Wire Size | 20 – 16AWG, .5 – 1.3mm², 1021 – 2582CMA |
Accepts Wire Insulation Diameter Range | .095 – .115in, 2.41 – 2.92mm |
Material Thickness | .46mm, .018in |
Overall Length | .71in, 18.03mm |
Barrel Inside Diameter | .1in, 1.27mm, .05in, 2.54mm |
Wire Insulation Diameter (Max) | 2.92mm, .115in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Discrete Wire |
Insulated | Yes |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
SHUR PLUG 156 20-16 AWG PTPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 3.96 mm Mating Pin Diameter: .156 in Compatible Insulation Diameter Range: .115 in .095 – .115 in Compatible Insulation Diameter Range: 2.92 mm 2.41 – 2.92 mm Shur-Plug 3.96 mm .156" .115" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 61388-1 | Internal Number: 61388-1 | TE Connectivity | TE Store |
156 SHUR PLG 20-16 PTPBR | Heilind Electronics |
156 Shur Plg 20-16 Rohs Compliant: Yes |Amp Te Connectivity 61388-1 | Newark Electronics |
156 SHUR PLG 20-16 PTPBR 70C3835 | element14 |
156 SHUR PLG 20-16 PTPBR 70C3835 | Farnell |
Shur-PlugÔ 20-16 AWG 3.96 mm Pin Size Regular Wire, Insulation Support Contact | Future Electronics |
Shur-Plug 16-20AWG PL 18.03mm 4.11mm Pre-Tin Strip on Reel | Avnet America |
SHUR PLUG 156 20-16 AWG PTPBR | TE Connectivity 61388-1 | RS Americas |
156 SHUR PLG 20-16 PTPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61388-1?
Additional datasheets, footprints and schematics for 61388-1 are listed on our Part Details page. You can also find images and similar parts to 61388-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61388-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61388-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61388-1 fall under?
The 61388-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 61388-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61388-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61388-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61388-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Powell Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 61388-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61388-1 often in real-time on the comparison pages.
What if I can't find stock of 61388-1?
You can fill out our help required form which you can use to request a quote for 61388-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.