Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | Nickel |
Overall Length | .46in, 11.68mm |
Wire Insulation Diameter (Min) | .1in |
Barrel Inside Diameter | .115in, 2.03mm, .08in, 2.92mm |
Wire Insulation Diameter (Max) | .135in, 3.429mm |
Stud Diameter | 3.02mm, .118686in, .119in |
Wire Insulation Diameter | .1 – .135in, 2.54 – 3.43mm |
Tongue Thickness | .76mm, .03in |
Wire Size | .5 – 1.31mm², 20 – 16AWG, 1021 – 2582CMA |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 25000 |
Stud Size | M2.5, #4 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING CRIMP 20-16 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.31 mm² Wire Size: 1021 – 2582 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.31 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 61386-1 | Internal Number: 61386-1 | TE Connectivity | TE Store |
Ring 20-16 Rohs Compliant: Yes |Amp Te Connectivity 61386-1 | Newark Electronics |
Ring Tongue Terminal 16-20AWG 11.68mm 5.59mm Tin Strip | Avnet America |
RING CRIMP 20-16 AWG TPBR | TE Connectivity 61386-1 | RS Americas |
RING CRIMP 20-16 AWG TPBR | Farnell |
RING 20-16 #4 .025TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61386-1?
Additional datasheets, footprints and schematics for 61386-1 are listed on our Part Details page. You can also find images and similar parts to 61386-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61386-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61386-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61386-1 fall under?
The 61386-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61386-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61386-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61386-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61386-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 61386-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61386-1 often in real-time on the comparison pages.
What if I can't find stock of 61386-1?
You can fill out our help required form which you can use to request a quote for 61386-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.