Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402075402 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
15,382
in stock
|
Buy Now | |
Sager
from US$0.08
|
156,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
84,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
15,382
in stock
|
Buy Now | |
element14
from US$0.14
|
15,382
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
9,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
5,509
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
2,100
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Overall Length | .755in, 19.17mm |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.8mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 250 FAST REC 18-14 Reel of 12000 | Sager |
Female Disconnect, 6.35Mm, Uninsulated | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, UNINSULATED | element14 |
250 FAST REC 18-14 0176TPBR | Heilind Electronics |
250 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 61375-1 | Internal Number: 61375-1 | Alias Number: 402075402 | TE Connectivity | TE Store |
Quick Disconnect Terminal 14-18AWG RCP 19.17mm 7.62mm Tin Strip on Reel | Avnet America |
FASTON 250 14-18AWG TPBR | TE Connectivity 61375-1 | RS Americas |
250 FASTON REC 18-14 AWG TPBR | Boersig |
250 FAST REC 18-14 0176TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 61375-1?
Additional datasheets, footprints and schematics for 61375-1 are listed on our Part Details page. You can also find images and similar parts to 61375-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61375-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61375-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61375-1 fall under?
The 61375-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61375-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61375-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61375-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61375-1 have stock available?
Authorised distributors including Sager, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 61375-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61375-1 often in real-time on the comparison pages.
What if I can't find stock of 61375-1?
You can fill out our help required form which you can use to request a quote for 61375-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.