Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
45,237
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
87,681
in stock
|
Buy Now | |
TE Store
from US$0.09
|
62,905
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
48,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
45,237
in stock
|
Buy Now | |
element14
from US$0.12
|
45,237
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
36,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
26,304
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Overall Length | .755in, 19.17mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .03 – .07in, .76 – 1.78mm |
Wire Size | .2 – .51mm², 24 – 20AWG |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Comment | UL and CSA Certified for 22-20 AWG. |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 SER FAST REC 24-20 016TPBR | Heilind Electronics |
250 FASTON REC 24-20 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 24 – 20 AWG .2 – .51 mm² 6.35 mm | Quick Disconnect | Part Number: 61368-1 | Internal Number: 61368-1 | TE Connectivity | TE Store |
Terminals N/I-RECP 24-20 Reel of 12000 | Rapid Electronics |
TE Connectivity 250 FASTON REC 24-20 AWG TPBR Terminals | Distrelec |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
Terminal, Female Disconnect 0.25In Crimp | Newark Electronics |
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP | element14 |
250 SER FAST REC 24-20 016TPBR | TTI Europe |
Faston 24-20 AWG Straight Non-Insulated Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 20-24AWG RCP 19.17mm 7.62mm Tin Strip | Avnet America |
FASTON .250 REC 24-20 AWG TPBR | TE Connectivity 61368-1 | RS Americas |
FASTON .250 REC 24-20 AWG TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Insulator Colour | - |
Conductor Area CSA | 0.6mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 61368-1?
Additional datasheets, footprints and schematics for 61368-1 are listed on our Part Details page. You can also find images and similar parts to 61368-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61368-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61368-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61368-1 fall under?
The 61368-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61368-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61368-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61368-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61368-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 61368-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61368-1 often in real-time on the comparison pages.
What if I can't find stock of 61368-1?
You can fill out our help required form which you can use to request a quote for 61368-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.