Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0458
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
4,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,948
in stock
|
Buy Now | |
element14
from US$0.15
|
2,948
in stock
|
Buy Now | |
Farnell
from US$0.09
|
2,948
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
2,906
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,047
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
756
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
581
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
500
in stock
|
Buy Now | |
TE Store
from US$0.11
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.0458
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 40µin |
Stud Hole | Yes |
Terminal Angle | 45° |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Stud Diameter | 5.16mm, .203in |
PCB Hole Diameter | .129in, 2.11mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Mating Tab Width | .25in, 6.35mm |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Insertion Force | Normal |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Tab terminal, stud mount,FASTON 250, 45° | RS |
Male Disconnect, 6.35Mm | Newark Electronics |
MALE DISCONNECT, 6.35MM | element14 |
250 FAST TAB STUD 032TPBR | Heilind Electronics |
Terminal: flat | Transfer Multisort Elektronik |
Terminals .250 FASTON TAB | Rapid Electronics |
Quick Disconnect Terminal M 15.14mm 7.49mm Tin Loose Piece | Avnet America |
250 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 61365-1 | Internal Number: 61365-1 | .25" | TE Connectivity | TE Store |
Faston Non-Insulated 6.35 x 0.81 mm Quick Disconnect Tab Terminal | Future Electronics |
FASTON TABS LP, 250 FAST TAB STUD 032TPBR | TE Connectivity 61365-1 | RS Americas |
Quick Disconnect Pin, 24 - 20 AWG, 0.250x0.032 in. Tab, Non-Insulated, 1000 Loose | Carlton-Bates |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 5.16mm |
Terminal Plating | Tin |
Product Range | - |
Connector Type | Male Disconnect |
Where can I find additional details, specifications and documents for a 61365-1?
Additional datasheets, footprints and schematics for 61365-1 are listed on our Part Details page. You can also find images and similar parts to 61365-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61365-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61365-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61365-1 fall under?
The 61365-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61365-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61365-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61365-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61365-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 61365-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61365-1 often in real-time on the comparison pages.
What if I can't find stock of 61365-1?
You can fill out our help required form which you can use to request a quote for 61365-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.